Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 12 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Power Positions | 12 |
Contact Termination Area Plating Thickness | 150 – 250µin |
Contact Mating Area Plating Thickness | 2.54 – 3.81µm, 100 – 150µin |
Contact Retention | Without |
Contact Current Rating (Max) | 45A |
Contact Mating Area Plating Material | Silver over Nickel |
Contact Termination Area Plating Material | Tin-Lead, Silver over Nickel |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Height | .67in, 17.02mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 1500VAC, 1200VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 13 |
Packaging Method | Tube |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
Connector System | Cable-to-Board |
Termination Post & Tail Length | .165in, 4.19mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-765204-4?
Additional datasheets, footprints and schematics for 1-765204-4 are listed on our Part Details page. You can also find images and similar parts to 1-765204-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-765204-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-765204-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-765204-4 fall under?
The 1-765204-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-765204-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-765204-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-765204-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-765204-4 have stock available?
There is no stock from authorised distributors for 1-765204-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-765204-4 often in real-time on the comparison pages.
What if I can't find stock of 1-765204-4?
You can fill out our help required form which you can use to request a quote for 1-765204-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.