Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.58
|
1,375
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
1,375
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$3.01
|
1,375
in stock
|
Buy Now | |
TE Store
from US$3.74
|
1,285
in stock
|
Buy Now | |
Farnell
from US$3.89
|
1,100
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
50
in stock
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Boersig
from US$3.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | .762µm, 30µin |
Contact Type | Pin |
Contact Design | Solder Dip |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Layout | Inline |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
PCB Thickness (Recommended) | 3.18mm, .125in |
Connector Height | .253in, 6.43mm |
Row-to-Row Spacing | .3in, 2mm |
Connector Length | 27.64mm, 1.0882in |
コネクタの高さ | 6.43mm |
Connector Width | .42in, 10.67mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 120 |
Packaging Method | Tray, Box & Tray |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings Plug 20P .100 Au Dip |Amp Te Connectivity 1-746611-0 | Newark Electronics |
Headers&Wire Housings PLUG 20P .100 AU DIP | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 20 DIP PLUG W/COVER | Distrelec |
20 DIP PLUG CONN-W/COVER Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-746611-0 | Internal Number: 1-746611-0 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector PL 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
20 DIP PLUG CONN-W/COVER, Ribbon Cable Connectors | TE Connectivity 1-746611-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-746611-0?
Additional datasheets, footprints and schematics for 1-746611-0 are listed on our Part Details page. You can also find images and similar parts to 1-746611-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-746611-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-746611-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-746611-0 fall under?
The 1-746611-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-746611-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-746611-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-746611-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-746611-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-746611-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-746611-0 often in real-time on the comparison pages.
What if I can't find stock of 1-746611-0?
You can fill out our help required form which you can use to request a quote for 1-746611-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.