Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Termination Area Plating Finish | Bright |
---|---|
Contact Current Rating (Max) | 2.4A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .054in, 1.37mm |
Wire Size | .15 – .4mm², 26 – 22AWG |
Single Wire Insulation Diameter | 1.37mm, .054in |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel, Strip |
Product Type | Contact |
Two Wire Insulation Diameter | .99mm, .039in |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cont,socket,hde,#22-26 |Amp Te Connectivity 1-745269-1 | Newark Electronics |
Contact SKT IDT ST Cable Mount Strip | Avnet America |
CONT, SOCKET, HDE, Number 22-26, D-Sub Connector Contacts | TE Connectivity 1-745269-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-745269-1?
Additional datasheets, footprints and schematics for 1-745269-1 are listed on our Part Details page. You can also find images and similar parts to 1-745269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745269-1 fall under?
The 1-745269-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-745269-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745269-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-745269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745269-1 often in real-time on the comparison pages.
What if I can't find stock of 1-745269-1?
You can fill out our help required form which you can use to request a quote for 1-745269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.