Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
7,130
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,130
in stock
|
Buy Now | |
element14
from US$0.18
|
7,130
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 199.85µin, 5µm |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Extension Below Board | 4mm, .157in |
Mating Tab Thickness | .032in, .81mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .25in, 6.35mm |
Height Above PC Board | 10mm, .394in |
Packaging Method | Box |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
FASTON TAB .250 (6.3 MM) 0.8 E | TTI Europe |
Pcb Terminal, 6.35Mm X 0.81Mm, Copper Rohs Compliant: Yes |Amp Te Connectivity 1-726386-2 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.81MM, COPPER | element14 |
0.250 (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | Future Electronics |
Quick Disconnect Terminal M 8mm 0.8mm Tin Loose Piece | Avnet America |
FASTON TAB .250 (6.3 MM) 0.8 ETPBR | Boersig |
Where can I find additional details, specifications and documents for a 1-726386-2?
Additional datasheets, footprints and schematics for 1-726386-2 are listed on our Part Details page. You can also find images and similar parts to 1-726386-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-726386-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-726386-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-726386-2 fall under?
The 1-726386-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-726386-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-726386-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-726386-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-726386-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-726386-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-726386-2 often in real-time on the comparison pages.
What if I can't find stock of 1-726386-2?
You can fill out our help required form which you can use to request a quote for 1-726386-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.