Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,036
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,036
in stock
|
Buy Now | |
element14
from US$0.24
|
886
in stock
|
Buy Now | |
Farnell
from US$0.22
|
886
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
514
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connection Capacity | Single |
---|---|
Terminal Angle | 90° |
Stud Hole | No |
Terminal Orientation | Flag |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Size | 2.8 |
Extension Below Board | .118in, 3mm |
Mating Tab Thickness | .031in, .8mm |
Height Above PC Board | .199in, 5mm |
Mating Tab Width | 2.8mm, .11in |
PCB Hole Diameter | .055in, 1.4mm |
Receptacle Terminal Stock Thickness | .8mm, .031in |
Wire Insulation Support | Without |
Packaging Quantity | 10000 |
Packaging Method | Loose Piece |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PCB TAB 90DEG TIN | TTI Europe |
110 FASTON FLAG PCB TAB TPBR | Rapid Electronics |
110 Faston,flag,pcb Tab,tpbr Rohs Compliant: Yes |Amp Te Connectivity 1-725996-2 | Newark Electronics |
PCB TERMINAL, 2.8MM X 0.8MM, BRASS | element14 |
BORNE PCB, 2.8MM X 0.8MM, LAITON | Farnell |
TE Connectivity - AMP PCB Terminal 110 FASTONFLAGPCB TABTPBR | Distrelec |
Tab terminal,PCB, FASTON 110,right angle | RS |
Tab Terminal M 13.4mm 8mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-725996-2?
Additional datasheets, footprints and schematics for 1-725996-2 are listed on our Part Details page. You can also find images and similar parts to 1-725996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-725996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-725996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-725996-2 fall under?
The 1-725996-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-725996-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-725996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-725996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-725996-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 1-725996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-725996-2 often in real-time on the comparison pages.
What if I can't find stock of 1-725996-2?
You can fill out our help required form which you can use to request a quote for 1-725996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.