Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Post Size | 1.14mm, .045in |
Wire Size | 24AWG, .2mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire Wraps per Post | 1 |
Termination Type | Wire Wrap |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Pin,.062 Dia,.045 Sq Post,lp |Amp Te Connectivity 1-66471-8 | Newark Electronics |
Contact PIN Wire Wrap ST Cable Mount Loose Piece | Avnet America |
Connector, Pin,.062 Dia,.045 Sq Post, Lp | TE Connectivity 1-66471-8 | RS Americas |
Special Order: PIN,.062 DIA,.045 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 24 AWG Pin Gold Tin Size 16 | Connector Contact | Part Number: 1-66471-8 | Internal Number: 1-66471-8 | 24 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-66471-8?
Additional datasheets, footprints and schematics for 1-66471-8 are listed on our Part Details page. You can also find images and similar parts to 1-66471-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66471-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66471-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66471-8 fall under?
The 1-66471-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66471-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66471-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66471-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66471-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-66471-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66471-8 often in real-time on the comparison pages.
What if I can't find stock of 1-66471-8?
You can fill out our help required form which you can use to request a quote for 1-66471-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.