Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609037-5 |
Prices starting from US$34.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.90
|
No stock
|
Buy Now | |
element14
from US$41.04
|
1,173
in stock
|
Buy Now | |
Sager
from US$34.48
|
104
in stock
|
Buy Now | |
Heilind Electronics
from US$49.02
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.02
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.97
|
17
in stock
|
Buy Now | |
RS
from US$51.80
|
-
|
Buy Now | |
Future Electronics
from US$37.67
|
-
|
Buy Now | |
Avnet America
from US$35.86
|
-
|
Buy Now | |
RS Americas
from US$51.42
|
-
|
Buy Now | |
Boersig
from US$37.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Leakage Current (Max) (120VAC, 60Hz) | .73mA |
Mount Style | Flanged |
Ground Choke Option | No |
Input Type | .250" FASTON |
Filter Type | Power Line |
Filtered | Yes |
Output Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
FILTER, 20A, 1 PHASE | element14 |
Power Line Filters 20A 1/4-1/4 FASTON FLANGE MOUNT | Sager |
1-6609037-5 20EMC1=F8130 | Heilind Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
20Emc1=F8130 |Amp Te Connectivity 1-6609037-5 | Newark Electronics |
EMC Series 20 A 250 V Single Phase EMI Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 20A 250VAC Quick Connect Flange Mount | Avnet America |
Corcom EMC, Single Phase Filters, 20A Filter Current Rating, Flanged, F8130 | TE Connectivity 1-6609037-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-6609037-5?
Additional datasheets, footprints and schematics for 1-6609037-5 are listed on our Part Details page. You can also find images and similar parts to 1-6609037-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609037-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609037-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609037-5 fall under?
The 1-6609037-5 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609037-5 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609037-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609037-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609037-5 have stock available?
Authorised distributors including element14, Sager, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1-6609037-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609037-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6609037-5?
You can fill out our help required form which you can use to request a quote for 1-6609037-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.