Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 30VSK6 |
Prices starting from US$43.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.21
|
8
in stock
|
Buy Now | |
Future Electronics
from US$43.96
|
24
in stock
|
Buy Now | |
TE Store
from US$125.65
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$95.07
|
-
|
Buy Now | |
Avnet America
from US$48.59
|
-
|
Buy Now | |
RS Americas
from US$81.82
|
-
|
Buy Now | |
Sager
from US$43.94
|
-
|
Buy Now | |
Farnell
from US$53.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 1.25mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 30A |
Leakage Current (Max) (120VAC, 60Hz) | .75mA |
Mount Style | Flanged |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Input Type | Stud |
Output Type | Stud |
Operating Temperature Range | -10 – 40°C |
250 V 30 A Chassis Mount Stud Power Line Filter | Future Electronics |
30VSK6=F7518 S0 Current Rating: 30 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .75 mA Leakage Current (Max) (250VAC, 50Hz): 1.25 mA Single Phase Filters & Corcom Sk Series | 30 A Stud .75 mA | Part Number: 1-6609036-4 | Internal Number: 1-6609036-4 | Alias Number: 30VSK6 | TE Connectivity | TE Store |
Power Line Filter 30A 250V SK series1 ph | RS |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 1-6609036-4 | Newark Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
Filter, 30VSK6=F7518 S0 | TE Connectivity 1-6609036-4 | RS Americas |
Power Line Filters 30A STUD - STUD FLANGE MOUNT | Sager |
30VSK6=F7518 S0 | Farnell |
Where can I find additional details, specifications and documents for a 1-6609036-4?
Additional datasheets, footprints and schematics for 1-6609036-4 are listed on our Part Details page. You can also find images and similar parts to 1-6609036-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609036-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609036-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609036-4 fall under?
The 1-6609036-4 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609036-4 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609036-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609036-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609036-4 have stock available?
Authorised distributors including Future Electronics, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-6609036-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609036-4 often in real-time on the comparison pages.
What if I can't find stock of 1-6609036-4?
You can fill out our help required form which you can use to request a quote for 1-6609036-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.