Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609021-2 |
Prices starting from US$11.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
388
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
388
in stock
|
Buy Now | |
Rapid Electronics
from US$12.01
|
366
in stock
|
Buy Now | |
Distrelec
from US$31.97
|
366
in stock
|
Buy Now | |
Future Electronics
from US$15.60
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.70
|
-
|
Buy Now | |
Sager
from US$12.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Voltage (Max) | 250VAC |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | Stud |
Input Type | Stud |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 10A Stud - Stud Flange Mount |Amp Te Connectivity 1-6609021-2 | Newark Electronics |
Power Line Filters 10A STUD-STUD FLANGE MOUNT | Rapid Electronics |
TE Connectivity - AMP Single Phase EMI Filter 250V 50/60HzHz | Distrelec |
POWER LINE FILTERS | Farnell |
10VB-6 Series 10 A 250 VAC Flanged Mount Single Phase RFI Filter | Future Electronics |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filter 50Hz/60Hz 10A 250VAC Threaded Stud Flange Mount | Avnet America |
Power Line Filters 10A STUD - STUD FLANGE MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1-6609021-2?
Additional datasheets, footprints and schematics for 1-6609021-2 are listed on our Part Details page. You can also find images and similar parts to 1-6609021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609021-2 fall under?
The 1-6609021-2 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609021-2 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609021-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1-6609021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609021-2 often in real-time on the comparison pages.
What if I can't find stock of 1-6609021-2?
You can fill out our help required form which you can use to request a quote for 1-6609021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.