Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-6609008-8 |
Current Rating | 6A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Snap-In |
Output Type | .250" FASTON |
Filtered | Yes |
Filter Type | Power Line |
Ground Option | None |
Ground Choke Option | No |
Input Type | .250" FASTON |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 6Ejhs1=F8163 |Amp Te Connectivity 1-6609008-8 | Newark Electronics |
Power Line Filter 50Hz/60Hz 6A 250VAC Quick Connect Flange Mount | Avnet America |
AC Power Entry Modules 6EJHS1=F8163 | Sager |
Status: | Unknown |
---|---|
Series: | EJH Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 5µA |
Product Range | EJH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-6609008-8?
Additional datasheets, footprints and schematics for 1-6609008-8 are listed on our Part Details page. You can also find images and similar parts to 1-6609008-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609008-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609008-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609008-8 fall under?
The 1-6609008-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609008-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609008-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609008-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609008-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1-6609008-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609008-8 often in real-time on the comparison pages.
What if I can't find stock of 1-6609008-8?
You can fill out our help required form which you can use to request a quote for 1-6609008-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.