Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-6609005-4,
10EBS1 |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Mount Style | Snap-In |
Mount Angle | Right Angle |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Output Type | .250" FASTON |
Ground Choke Option | No |
Filter Type | Power Line |
Ground Option | None |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
10Ebs1=F7533N S0 |Amp Te Connectivity 1-6609005-4 | Newark Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Panel Mount | Avnet America |
AC Power Entry Modules 10A IEC-1/4 FASTON SNAP IN MOUNT | Sager |
Status: | Unknown |
---|---|
Series: | EEB Series |
RoHS: | Unknown |
Capacitance | 0.0485µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 350µH |
Leakage Current Max | 380µA |
Product Range | EEB Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-6609005-4?
Additional datasheets, footprints and schematics for 1-6609005-4 are listed on our Part Details page. You can also find images and similar parts to 1-6609005-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6609005-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6609005-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6609005-4 fall under?
The 1-6609005-4 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 1-6609005-4 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6609005-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6609005-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6609005-4 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-6609005-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6609005-4 often in real-time on the comparison pages.
What if I can't find stock of 1-6609005-4?
You can fill out our help required form which you can use to request a quote for 1-6609005-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.