Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating & Unmating Configuration | Sequencing |
---|---|
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | High Temperature Thermoplastic |
PCB Mount Retention | With |
Mating Retention Type | Boardlock |
PCB Mount Retention Type | Boardlock |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Where can I find additional details, specifications and documents for a 1-6450170-3?
Additional datasheets, footprints and schematics for 1-6450170-3 are listed on our Part Details page. You can also find images and similar parts to 1-6450170-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6450170-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6450170-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6450170-3 fall under?
The 1-6450170-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6450170-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6450170-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6450170-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6450170-3 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1-6450170-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6450170-3 often in real-time on the comparison pages.
What if I can't find stock of 1-6450170-3?
You can fill out our help required form which you can use to request a quote for 1-6450170-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.