Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 19 |
Number of Rows | 1 |
Number of Power Positions | 19 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .063mm, 1.6in |
Height | .525in, 13.34mm |
Mating Post Length | 10.16mm, .4in |
Length | 75.29mm, 2.964in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Friction Lock |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 19P Hdr Sq Str F/L |Amp Te Connectivity 1-644752-9 | Newark Electronics |
Headers&Wire Housings 19P HDR SQ STR F/L | Rapid Electronics |
TE Connectivity - AMP 19P MTA156 HDR ASSY SQ STR F/L | Distrelec |
Conn Wire to Board HDR 19 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 19Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-644752-9?
Additional datasheets, footprints and schematics for 1-644752-9 are listed on our Part Details page. You can also find images and similar parts to 1-644752-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-644752-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-644752-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-644752-9 fall under?
The 1-644752-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-644752-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-644752-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-644752-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-644752-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-644752-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-644752-9 often in real-time on the comparison pages.
What if I can't find stock of 1-644752-9?
You can fill out our help required form which you can use to request a quote for 1-644752-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.