Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDB1-07L-BR000 |
Bushing Style | Threaded |
---|---|
Seal Type | Waterproof |
Bushing Thread Size | M6 x .75 |
Color | Black |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Toggle Length | .413in, 10.5mm |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 VAC, 30 VDC, 250 VAC |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Locking |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Lead Wire - Hooking Type, Vertical |
Ftd5904=Locking Toggle |Amp Te Connectivity 1-6437630-5 | Newark Electronics |
Switch Toggle ON ON SPDT Locking Lever Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftd5904=Locking Toggle | TE Connectivity 1-6437630-5 | RS Americas |
Toggle Switches FTD5904=LOCKING TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1-6437630-5?
Additional datasheets, footprints and schematics for 1-6437630-5 are listed on our Part Details page. You can also find images and similar parts to 1-6437630-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6437630-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6437630-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6437630-5 fall under?
The 1-6437630-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-6437630-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6437630-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6437630-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6437630-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1-6437630-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6437630-5 often in real-time on the comparison pages.
What if I can't find stock of 1-6437630-5?
You can fill out our help required form which you can use to request a quote for 1-6437630-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.