Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDB1-07F-BR000 |
Prices starting from US$21.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$27.36
|
315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.36
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$25.30
|
-
|
Buy Now | |
Future Electronics
from US$24.02
|
-
|
Buy Now | |
Avnet America
from US$21.95
|
-
|
Buy Now | |
Boersig
from US$23.69
|
-
|
Buy Now | |
Sager
from US$24.41
|
-
|
Buy Now | |
Farnell
from US$30.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Seal Type | Waterproof |
Operating Function | (On) Off (On) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver Alloy |
Contact Base Material | Brass |
Contact Current Rating | 20A |
Toggle Length | .688in, 17.48mm |
Contact Resistance | 10mΩ |
Voltage Rating | 30 VDC, 250 VAC, 125 VAC |
UL/CSA Current Rating (250V) | 20A |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Mounting Type | Panel |
Comment | (ON) - OFF - (ON) |
Toggle Style | Baton |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Product Type | Switch |
Termination Type | .25 x .032 Quick Connect Terminals |
AWTS1504 | Heilind Electronics |
Toggle Switch, Dpdt, 20A, 250V, Panel | Newark Electronics |
AW Series 125 V 20 A DPDT Mom-Off-Mom Panel Mount Toggle Switch | Future Electronics |
Switch Toggle (ON) OFF (ON) DPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
TE Connectivity AWTS1504 Toggle Switch DPDT (on)-off-(on | Distrelec |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 1-6437630-1?
Additional datasheets, footprints and schematics for 1-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 1-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6437630-1 fall under?
The 1-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6437630-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6437630-1?
You can fill out our help required form which you can use to request a quote for 1-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.