Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
4,952
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
4,952
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
4,952
in stock
|
Buy Now | |
Farnell
from US$0.74
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
3,960
in stock
|
Buy Now | |
TE Store
from US$0.96
|
1,993
in stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
1,912
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
446
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 15 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Headers & Wire Housings Strain Relief 15P |Amp Te Connectivity 1-643075-5 | Newark Electronics |
Headers&Wire Housings STRAIN RELIEF 15P | Rapid Electronics |
TE Connectivity Headers & Wire Housings STRAIN RELIEF 15 | Distrelec |
STRAIN RELIEF COVER, CONN, 15POS, NYLON | Farnell |
Connector Cap (Cover), 15 POS, Close Ended, Strain Relief for MTA-100 Series | TE Connectivity 1-643075-5 | RS Americas |
15P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 15 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 1-643075-5 | Internal Number: 1-643075-5 | TE Connectivity | TE Store |
Connector Accessories 15 POS Strain Relief Closed End Covers Nylon White | Avnet America |
Where can I find additional details, specifications and documents for a 1-643075-5?
Additional datasheets, footprints and schematics for 1-643075-5 are listed on our Part Details page. You can also find images and similar parts to 1-643075-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643075-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643075-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643075-5 fall under?
The 1-643075-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643075-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643075-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643075-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643075-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-643075-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643075-5 often in real-time on the comparison pages.
What if I can't find stock of 1-643075-5?
You can fill out our help required form which you can use to request a quote for 1-643075-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.