Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
2,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,572
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
2,572
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
2,572
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 16 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Strain Rlf Cover 16P Closed End |Amp Te Connectivity 1-643067-6 | Newark Electronics |
STRAIN RLF COVER 16P Closed End | Rapid Electronics |
TE Connectivity 16P MTA156 MOLDED COVER Headers & Wire Housings STRAIN RLF COVER 16P Closed End | Distrelec |
Connector Accessories 16 POS Strain Relief Closed End Cover Nylon White | Avnet America |
Where can I find additional details, specifications and documents for a 1-643067-6?
Additional datasheets, footprints and schematics for 1-643067-6 are listed on our Part Details page. You can also find images and similar parts to 1-643067-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643067-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643067-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643067-6 fall under?
The 1-643067-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643067-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643067-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643067-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643067-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-643067-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643067-6 often in real-time on the comparison pages.
What if I can't find stock of 1-643067-6?
You can fill out our help required form which you can use to request a quote for 1-643067-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.