Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.69
|
2,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
2,664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
2,664
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,664
in stock
|
Buy Now | |
TE Store
from US$0.61
|
1,209
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 15 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15P Mta156 Molded Cover |Amp Te Connectivity 1-643067-5 | Newark Electronics |
Headers&Wire Housings MOLDED COVER | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 15P MTA156 MOLDED COVER | Distrelec |
15P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 15 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 1-643067-5 | Internal Number: 1-643067-5 | Nylon | TE Connectivity | TE Store |
Connector Accessories 15 POS Strain Relief Closed End Cover Nylon White | Avnet America |
15 POS Closed End Strain Relief | TE Connectivity 1-643067-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | AMP MTA 156 Series Connectors |
Product Range | MTA 156 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-643067-5?
Additional datasheets, footprints and schematics for 1-643067-5 are listed on our Part Details page. You can also find images and similar parts to 1-643067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-643067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-643067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-643067-5 fall under?
The 1-643067-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-643067-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-643067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-643067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-643067-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-643067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-643067-5 often in real-time on the comparison pages.
What if I can't find stock of 1-643067-5?
You can fill out our help required form which you can use to request a quote for 1-643067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.