Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
1,025
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
54,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
3,293
in stock
|
Buy Now | |
RS Americas
from US$1.28
|
2,217
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,964
in stock
|
Buy Now | |
element14
from US$1.56
|
1,964
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,964
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,531
in stock
|
Buy Now | |
TE Store
from US$1.11
|
1,527
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
659
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
131
in stock
|
Buy Now | |
Conrad
from US$1.70
|
49
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
06P UMNL STR/REL & INSRT NATL | Heilind Electronics |
Connector Soft Shell 6 Universal MATE-N-LOK Nylon Matrix AMP Brand | TE Connectivity 1-640721-0 | RS Americas |
Strain Relief, Universal Mate-N-Lok Conn | Newark Electronics |
STRAIN RELIEF, MATE-N-LOK, 6WAY | element14 |
Pin&Socket Connectors STRN RELIEF/INSERT 6 | Rapid Electronics |
06P UMNL STR/REL & INSRT NATL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1-640721-0 | Internal Number: 1-640721-0 | Nylon | TE Connectivity | TE Store |
Strain relief,plug or cap,matrix,6W,Nat | RS |
TE Connectivity - AMP Strain Relief, Universal MATE-N-LOK | Distrelec |
Factory colour: White | Conrad |
Universal Mate-N-Lok 6 Position Strain Relief | Future Electronics |
Connector Accessories 6 POS Strain Relief Nylon Natural | Avnet America |
06P UMNL STR-REL AND INSRT NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP Universal MATE-N-LOK Connectors |
No. of Positions | 6Ways |
Strain Relief Material | Nylon (Polyamide) Glass Filled |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-640721-0?
Additional datasheets, footprints and schematics for 1-640721-0 are listed on our Part Details page. You can also find images and similar parts to 1-640721-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640721-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640721-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640721-0 fall under?
The 1-640721-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-640721-0 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640721-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640721-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640721-0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1-640721-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640721-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640721-0?
You can fill out our help required form which you can use to request a quote for 1-640721-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.