Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
No stock
|
Buy Now | |
TE Store
from US$9.36
|
418
in stock
|
Buy Now | |
RS Americas
from US$4.34
|
29
in stock
|
Buy Now | |
Powell Electronics
from US$3.89
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
-
|
Buy Now | |
Future Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now | |
Distrelec
from US$5.58
|
-
|
Buy Now | |
Farnell
from US$4.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.19mm, .165in |
---|---|
Number of Rows | 6 |
Number of Positions | 24 |
Number of Signal Positions | 6 |
Width | 1.335in, 33.91mm |
Height | .29in, 7.37mm |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Length | 26.92mm, 1.06in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Packaging Method | Box |
Packaging Quantity | 400 |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
24P MR II CAP HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 24 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 24 | Rectangular Power Connector | Part Number: 1-640515-0 | Internal Number: 1-640515-0 | 4.2 mm | TE Connectivity | TE Store |
Connector Soft Shell 250 VAC 9 A (Max.) 24 Position, Nylon Brick Black | TE Connectivity 1-640515-0 | RS Americas |
ER - Connector, Soft Shell | RS |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
.165 Centerline | Future Electronics |
Conn Housing RCP 24 POS 4.19mm ST Individual | Avnet America |
89F2105 | element14 |
TE Connectivity - AMP PWR CONN 24P MR II CAP HSG V0 | Distrelec |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | Farnell |
24P MR II CAP HSG V0 | Boersig |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 24Positions |
Pitch Spacing | 4.2mm |
For Use With | Miniature Rectangular Connectors |
Colour | Red |
Connector Mounting | Free Hanging |
Where can I find additional details, specifications and documents for a 1-640515-0?
Additional datasheets, footprints and schematics for 1-640515-0 are listed on our Part Details page. You can also find images and similar parts to 1-640515-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640515-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640515-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640515-0 fall under?
The 1-640515-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640515-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640515-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640515-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640515-0 have stock available?
Authorised distributors including TE Store, RS Americas, Powell Electronics, RS and Newark Electronics have stock available or on a lead time for 1-640515-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640515-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640515-0?
You can fill out our help required form which you can use to request a quote for 1-640515-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.