Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Cavity Size | Size 2 |
---|---|
Plating Material | Post-Tin |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Aluminum Wire Size | 28 – 25AWG, .32 – .45mm |
Overall Length | .135in, 3.43mm |
Material Thickness | .32mm, .0126in |
Terminal Height | 7.62mm, .3in |
Identification Number | 6 |
Mating Retention Type | Locking |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Solid or overcoated stranded lead wire only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 105°C, -85 – 302°F |
Terminals Mag-Mate Term 27-30 013Tpbr |Amp Te Connectivity 1-62429-2 | Newark Electronics |
Terminals MAG-MATE TERM 27-30 013TPBR | Rapid Electronics |
TE Connectivity MAG-MATE TERM 27-30 013TPBR Terminals MA | Distrelec |
Poke-In Terminal 28AWG to 25AWG Magnet Wire Straight Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-62429-2?
Additional datasheets, footprints and schematics for 1-62429-2 are listed on our Part Details page. You can also find images and similar parts to 1-62429-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-62429-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-62429-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-62429-2 fall under?
The 1-62429-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-62429-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-62429-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-62429-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-62429-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-62429-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-62429-2 often in real-time on the comparison pages.
What if I can't find stock of 1-62429-2?
You can fill out our help required form which you can use to request a quote for 1-62429-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.