Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0604772-9,
AMP-1-604772-9, A73654-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
RS Americas
from US$0.14
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
3,200
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Length | 202mm, 8in |
Bundle Range Diameter | 1.75in, 44.45mm |
Thickness | 1.19mm, .047in |
Width | .181in, 4.6mm |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Tensile Strength | 50lbf, 222.411Newton |
Circular Connector CABLE TIE 8" L NATURAL 100PK | TE Connectivity 1-604772-9 | RS Americas |
Cable Tie, 8 L, Natural, 100Pk |Amp Te Connectivity 1-604772-9 | Newark Electronics |
CABLE TIE 8 L NATURAL 100PK | Rapid Electronics |
TE Connectivity - AMP CABLE TIE 8" L NATURAL 100PK | Distrelec |
Cable Accessories Tie Nylon Natural | Avnet America |
CABLE TIE, 8 L, NATURAL, 100PK | Farnell |
CABLE TIE, 8", NATURAL, 100PK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-604772-9?
Additional datasheets, footprints and schematics for 1-604772-9 are listed on our Part Details page. You can also find images and similar parts to 1-604772-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604772-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604772-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604772-9 fall under?
The 1-604772-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604772-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604772-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604772-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604772-9 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-604772-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604772-9 often in real-time on the comparison pages.
What if I can't find stock of 1-604772-9?
You can fill out our help required form which you can use to request a quote for 1-604772-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.