Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$179.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$208.89
|
No stock
|
Buy Now | |
Rapid Electronics
from US$243.10
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$212.00
|
20
in stock
|
Buy Now | |
Farnell
from US$251.59
|
16
in stock
|
Buy Now | |
Avnet America
from US$179.91
|
-
|
Buy Now | |
RS Americas
from US$263.59
|
-
|
Buy Now | |
Sager
from US$181.49
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Assembly Length | 48.036in, 1219.2mm |
Wire Size | 16AWG |
Operating Voltage | 20000VDC |
Packaging Method | Package |
Packaging Quantity | 10 |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Lead Assembly |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
DC Power Cords LGH-1 LEAD MLD END | Rapid Electronics |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Lgh-1 Lead Mld End |Amp Te Connectivity 1-5863701-3 | Newark Electronics |
LGH-1 LEAD MLD END | TE Connectivity 1-5863701-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5863701-3?
Additional datasheets, footprints and schematics for 1-5863701-3 are listed on our Part Details page. You can also find images and similar parts to 1-5863701-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5863701-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5863701-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5863701-3 fall under?
The 1-5863701-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5863701-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5863701-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5863701-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5863701-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-5863701-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5863701-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5863701-3?
You can fill out our help required form which you can use to request a quote for 1-5863701-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.