Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 47 |
Preloaded | Yes |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Blade |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Gilding Metal |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Mounting Ears | With |
Comment | Terminal solder post contact length is prior to solder dipping. |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.86mm, .152in |
Rectangular Mil Spec Conn 47 Amp Blade Hdr |Amp Te Connectivity 1-582843-8 | Newark Electronics |
Conn Printed Circuit Edge Connector PL 47 POS 5.08mm Solder RA Thru-Hole | Avnet America |
TE Connectivity 47 AMP BLADE HDR ASSY/MIL Rectangular MIL Spec Connectors 47 AMP BLADE HDR ASSM/MIL | Distrelec |
Rectangular MIL Spec Connectors 47 AMP BLADE HDR ASSM/MIL | Sager |
Where can I find additional details, specifications and documents for a 1-582843-8?
Additional datasheets, footprints and schematics for 1-582843-8 are listed on our Part Details page. You can also find images and similar parts to 1-582843-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-582843-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-582843-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-582843-8 fall under?
The 1-582843-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-582843-8 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-582843-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-582843-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-582843-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 1-582843-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-582843-8 often in real-time on the comparison pages.
What if I can't find stock of 1-582843-8?
You can fill out our help required form which you can use to request a quote for 1-582843-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.