Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Conductor Material | Tinned Copper |
---|---|
Jacket Material | PVC |
Conductor Insulation Color | Gray |
Jacket Color | Gray |
Insulation Material | PVC |
Number of Strands | 7 |
Number of Conductors | 50 |
Strand Size | 38AWG |
Wire Size | 30AWG, 278CMA, .05mm² |
Length | 152.4m, 500ft |
Cable Insulation Width | 31.75mm, 1.25in |
Cable Insulation Height | .69mm, .027in |
Impedance | 66Ω |
电容 | 75.46pF/m |
Propagation Delay | 1.55 ns/ft |
Voltage Rating | 150V |
Capacitance | 75.46pF/m, 28pF/ft |
Current Rating | 1.5A |
Centerline | .025in, .64mm |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2678 |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 500ft |
Product Type | Cable |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Cross Talk (Far End) | 4.5% |
Cross Talk (Near End) | 2.8% |
Operating Temperature Range | -20 – 105°C |
Ca,.025Cl,30Awg,50C,strnd,snpl |Amp Te Connectivity 1-57131-0 | Newark Electronics |
Flat Cables CA .025CL 30AWG 50C STRND SNPL | Rapid Electronics |
TE Connectivity CA .025CL 30AWG 50C STRND SNPL Flat Cabl | Distrelec |
Cable Ribbon Flat 50Conductors 30AWG 152.4m Tinned Copper PVC Gray 150V Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-57131-0?
Additional datasheets, footprints and schematics for 1-57131-0 are listed on our Part Details page. You can also find images and similar parts to 1-57131-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57131-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57131-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57131-0 fall under?
The 1-57131-0 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57131-0 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57131-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57131-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57131-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-57131-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57131-0 often in real-time on the comparison pages.
What if I can't find stock of 1-57131-0?
You can fill out our help required form which you can use to request a quote for 1-57131-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.