Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | Yes |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Thickness | 2.54µm, 30µin |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | 22 – 20AWG, .326 – .518mm² |
Socket Length | 7.37mm, .29in |
Mating Pin Diameter Range | .028 – .033in, .71 – .84mm |
Hole Size (Recommended) | 1.57mm, .062in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel, Carrier Tape |
Packaging Quantity | 10000 |
Connector System | Cable-to-Board |
Profile | Zero |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Bullet Nose |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Mss Onstrip Series3 Bulletnose |Amp Te Connectivity 1-5645986-1 | Newark Electronics |
MSS ONSTRIP SERIES3 BULLETNOSE Socket Length: 7.37 mm Socket Length: .29 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Bullet Nose Mini Spring Sockets: Bullet Nose & 5A | 7.37 mm .29" .062" 1.57 mm | Part Number: 1-5645986-1 | Internal Number: 1-5645986-1 | TE Connectivity | TE Store |
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-5645986-1?
Additional datasheets, footprints and schematics for 1-5645986-1 are listed on our Part Details page. You can also find images and similar parts to 1-5645986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5645986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5645986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5645986-1 fall under?
The 1-5645986-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5645986-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5645986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5645986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5645986-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and Farnell have stock available or on a lead time for 1-5645986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5645986-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5645986-1?
You can fill out our help required form which you can use to request a quote for 1-5645986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.