Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 80 |
PCB Contact Termination Area Plating Material Thickness | 1.27µm |
Mating Post Length | .1in, 3mm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Contact Shape & Form | Short Point |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 6.05mm |
Connector Height | 6.05mm, .238in |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 5 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard, High |
Sealable | No |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 1-535512-3?
Additional datasheets, footprints and schematics for 1-535512-3 are listed on our Part Details page. You can also find images and similar parts to 1-535512-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-535512-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-535512-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-535512-3 fall under?
The 1-535512-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-535512-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-535512-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-535512-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-535512-3 have stock available?
There is no stock from authorised distributors for 1-535512-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-535512-3 often in real-time on the comparison pages.
What if I can't find stock of 1-535512-3?
You can fill out our help required form which you can use to request a quote for 1-535512-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.