Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.27
|
510
in stock
|
Buy Now | |
TE Store
from US$7.43
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
510
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
510
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 16 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
Mating Post Length | 2.54mm, .1in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .245in, 6.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.2mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 333VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester - GF |
Mating Entry Location | Bottom & Top |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 28 |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
16 MODIV VRT DR OE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 1-534267-9 | Internal Number: 1-534267-9 | TE Connectivity | TE Store |
Headers & Wire Housings 16 Modiv Vrt Droe 100/125 |Amp Te Connectivity 1-534267-9 | Newark Electronics |
Headers&Wire Housings 16 MODIV VRT DROE 100/125 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 16 MODIV VRT DR OE 100/125 | Distrelec |
Conn Socket Strip RCP 16 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 16 Modiv Vrt Dr Oe 100/125 | TE Connectivity 1-534267-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-534267-9?
Additional datasheets, footprints and schematics for 1-534267-9 are listed on our Part Details page. You can also find images and similar parts to 1-534267-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534267-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534267-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534267-9 fall under?
The 1-534267-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534267-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534267-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534267-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534267-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-534267-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534267-9 often in real-time on the comparison pages.
What if I can't find stock of 1-534267-9?
You can fill out our help required form which you can use to request a quote for 1-534267-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.