Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Positions | 140 |
Stackable | No |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .21in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Four Beam |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 2.13mm, 1.27in |
Connector Height | .462in, 11.73mm |
コネクタの高さ | 11.73mm |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 5 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 4.83mm, .19in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Pin Assy 4 Row 140 Pos |Te Connectivity 1-533935-2 | Newark Electronics |
Conn HDI PL 140 POS 2.54mm ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-533935-2?
Additional datasheets, footprints and schematics for 1-533935-2 are listed on our Part Details page. You can also find images and similar parts to 1-533935-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533935-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533935-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533935-2 fall under?
The 1-533935-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-533935-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533935-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533935-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533935-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-533935-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533935-2 often in real-time on the comparison pages.
What if I can't find stock of 1-533935-2?
You can fill out our help required form which you can use to request a quote for 1-533935-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.