Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.58
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
454
in stock
|
Buy Now | |
Rapid Electronics
from US$8.81
|
454
in stock
|
Buy Now | |
Chip One Stop
from US$7.26
|
454
in stock
|
Buy Now | |
Farnell
from US$9.28
|
365
in stock
|
Buy Now | |
Avnet America
from US$7.34
|
-
|
Buy Now | |
RS Americas
from US$11.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shroud Material | Polyester GF |
---|---|
Shroud Color | Gray |
Number of Columns | 32 |
Number of Rows | 3 |
Number of Positions | 96 |
CompactPCI | No |
PCB Thickness (Recommended) | 1.57mm, .062in |
Standoff Height | 4.19mm, .165in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment | Without |
PCB Mount Retention | Without |
For Use With | Type C Connector, Type R Connector, Post Length 13.23 [.521] |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Din Shroud 96 Pos |Amp Te Connectivity 1-533236-0 | Newark Electronics |
DIN 41612 Connectors DIN SHROUD 96 POS | Rapid Electronics |
TE Connectivity 096 EURO SHROUD Board Euro Connector 96 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Gray Insulator Receptacle | Distrelec |
SHROUD, POLYESTER GF, CONNECTOR | Farnell |
Connector Accessories 96 POS Shroud Polyester Gray | Avnet America |
096 EURO SHROUD, PCB Connector Shrouds | TE Connectivity 1-533236-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Type C & Type R Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-533236-0?
Additional datasheets, footprints and schematics for 1-533236-0 are listed on our Part Details page. You can also find images and similar parts to 1-533236-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533236-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533236-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533236-0 fall under?
The 1-533236-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1-533236-0 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533236-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533236-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533236-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-533236-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533236-0 often in real-time on the comparison pages.
What if I can't find stock of 1-533236-0?
You can fill out our help required form which you can use to request a quote for 1-533236-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.