Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.87
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$21.07
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$20.22
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$23.00
|
36
in stock
|
Buy Now | |
Avnet America
from US$17.29
|
-
|
Buy Now | |
RS Americas
from US$21.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 80 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Connector Height | .24in, 6.05mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 6.05mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Pin Slots |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Comment | Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Connectors 80 2Pc Rcpt Ce Rcpt Assy |Amp Te Connectivity 1-532956-2 | Newark Electronics |
Connectors 80 2PC RCPT CE RCPT ASSY | Rapid Electronics |
TE Connectivity 80 MODII 2PC CE RCPT ASSY Board Connector 80 Contact(s) 2 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Guide Pin Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 80 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 80 Modii 2Pc Ce Rcpt Assy | TE Connectivity 1-532956-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-532956-2?
Additional datasheets, footprints and schematics for 1-532956-2 are listed on our Part Details page. You can also find images and similar parts to 1-532956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532956-2 fall under?
The 1-532956-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532956-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532956-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-532956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532956-2 often in real-time on the comparison pages.
What if I can't find stock of 1-532956-2?
You can fill out our help required form which you can use to request a quote for 1-532956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.