Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.88
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
1,170
in stock
|
Buy Now | |
Rapid Electronics
from US$15.30
|
1,170
in stock
|
Buy Now | |
Chip One Stop
from US$9.97
|
1,170
in stock
|
Buy Now | |
Farnell
from US$30.97
|
936
in stock
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
RS Americas
from US$11.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Gold |
---|---|
Guide Component Base Material | Brass |
Guide Pin Type | Static Discharge |
Guide Pin Length | 30.35mm, 1.195in |
Thread Length | 12.07mm, .475in |
Sealable | No |
Guide Hardware Accessory Type | Guide Pin |
Operating Temperature Range | -65 – 257°F, -65 – 125°C |
High Speed/Modular Conn Hdi Static Chrge Gde Pin |Amp Te Connectivity 1-532828-1 | Newark Electronics |
High Speed/Modular Conn HDI STATIC CHRGE GDE PIN | Rapid Electronics |
TE Connectivity HDI STATIC CHRGE GDE PIN PLTD High Speed / Modular Connectors HDI STATIC CHRGE GDE PIN PLTD | Distrelec |
GUIDE PIN, CONNECTOR | Farnell |
Connector Accessories Static Discharge Guide/Power Pin Brass Gold Over Nickel Finish | Avnet America |
HDI STATIC CHRGE GDE PIN PLTD, Header and Receptacle Guide Hardware | TE Connectivity 1-532828-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HDI Series |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | AMP HDI Series Connectors |
Product Range | HDI Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-532828-1?
Additional datasheets, footprints and schematics for 1-532828-1 are listed on our Part Details page. You can also find images and similar parts to 1-532828-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532828-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532828-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532828-1 fall under?
The 1-532828-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-532828-1 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532828-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532828-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532828-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-532828-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532828-1 often in real-time on the comparison pages.
What if I can't find stock of 1-532828-1?
You can fill out our help required form which you can use to request a quote for 1-532828-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.