Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$26.77
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$26.84
|
347
in stock
|
Buy Now | |
Rapid Electronics
from US$24.07
|
347
in stock
|
Buy Now | |
Chip One Stop
from US$25.40
|
347
in stock
|
Buy Now | |
Farnell
from US$48.74
|
278
in stock
|
Buy Now | |
Avnet America
from US$21.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 150 |
---|---|
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | .21in |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Four Beam |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 11.73mm, .46in |
コネクタの高さ | 11.73mm |
PCB Thickness (Recommended) | 2.13mm, .76in |
Insulation Resistance | 2MΩ |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | Without |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 2 |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 18.62mm, .733in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Compatible | Yes |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
High Speed/Modular Conn Hdi Pin Assy 2 Row 150 |Amp Te Connectivity 1-532429-4 | Newark Electronics |
High Speed/Modular Conn HDI PIN ASSY 2 ROW 150 | Rapid Electronics |
TE Connectivity HDI PIN ASSY 2 ROW 150 POS High Speed / Modular Connectors HDI PIN ASSY 2 ROW 150 POS | Distrelec |
CONN, BACKPLANE, PLUG, 150POS, 2.54MM | Farnell |
Conn HDI M 150 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-HDI Series |
RoHS: | Unknown |
Product Range | AMP-HDI Series |
---|---|
No. of Contacts | 150Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-532429-4?
Additional datasheets, footprints and schematics for 1-532429-4 are listed on our Part Details page. You can also find images and similar parts to 1-532429-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-532429-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532429-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-532429-4 fall under?
The 1-532429-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-532429-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532429-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-532429-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-532429-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-532429-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-532429-4 often in real-time on the comparison pages.
What if I can't find stock of 1-532429-4?
You can fill out our help required form which you can use to request a quote for 1-532429-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.