Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .36 x .46mm, .014 x .019in |
---|---|
Board-to-Board Configuration | Vertical |
Number of Positions | 110 |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
コネクタの高さ | 10.16mm |
Stack Height | 15.24mm, .6in |
Connector Height | .4in, 10.16mm |
PCB Thickness (Recommended) | 2.44mm, .096in |
Row-to-Row Spacing | 1.905mm, .075in |
Centerline (Pitch) | .075in, 1.9mm |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 4 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .153in, 3.88mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Rcpt 110 Pos Stag |Amp Te Connectivity 1-531812-1 | Newark Electronics |
Conn Wire to Board RCP 110 POS 1.91mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-531812-1?
Additional datasheets, footprints and schematics for 1-531812-1 are listed on our Part Details page. You can also find images and similar parts to 1-531812-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531812-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531812-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531812-1 fall under?
The 1-531812-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531812-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531812-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531812-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531812-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-531812-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531812-1 often in real-time on the comparison pages.
What if I can't find stock of 1-531812-1?
You can fill out our help required form which you can use to request a quote for 1-531812-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.