Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$416.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$447.32
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$524.73
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$513.66
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$492.00
|
20
in stock
|
Buy Now | |
Avnet America
from US$416.20
|
-
|
Buy Now | |
Sager
from US$617.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .41 x .46mm, .016 x .018in |
---|---|
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 120 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | .205in |
PCB Contact Termination Area Plating Material Thickness | 120µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Stack Height | .6in, 15.24mm |
Row-to-Row Spacing | 3.175mm, .125in, 3.17mm |
PCB Thickness (Recommended) | 2.44mm, .096in |
Connector Height | .523in, 13.284mm |
コネクタの高さ | 13.284mm |
Housing Color | Blue |
Housing Material | Polyester - GF |
Centerline (Pitch) | .075in, 1.9mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Quantity | 2 |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Headers & Wire Housings 2 Row Box Pin 120 Pos R/A |Amp Te Connectivity 1-531719-2 | Newark Electronics |
Headers&Wire Housings 2 ROW BOX PIN 120 POS R/A | Rapid Electronics |
TE Connectivity 2 ROW BOX PIN 120 POS R/A Board Connector 120 Contact(s) 2 Row(s) Male Right Angle 0.075 inch Pitch Solder Terminal Blue Insulator Receptacle | Distrelec |
Conn Box Connector PIN 120 POS 1.91mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings 2 ROW BOX PIN 120 POS R/A | Sager |
Where can I find additional details, specifications and documents for a 1-531719-2?
Additional datasheets, footprints and schematics for 1-531719-2 are listed on our Part Details page. You can also find images and similar parts to 1-531719-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-531719-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-531719-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-531719-2 fall under?
The 1-531719-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-531719-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-531719-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-531719-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-531719-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-531719-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-531719-2 often in real-time on the comparison pages.
What if I can't find stock of 1-531719-2?
You can fill out our help required form which you can use to request a quote for 1-531719-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.