Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Sequencing | No |
Number of Rows | 5 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Signal Positions | 300 |
Number of Positions | 300 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 23.622µin, .6µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 13.3mm |
Connector Height | .52269in, 13.3mm |
PCB Thickness (Recommended) | .76in, 1.3mm |
Impedance | 300Ω |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Operating Voltage | 30VAC |
Insulation Resistance | 5MΩ |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 4 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.55mm, .14in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Fb-5R,asy,300,sig,rec,en,3.55 |Amp Te Connectivity 1-5223008-0 | Newark Electronics |
Conn Backplane SKT 300 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Fb-5R, Asy,300,Sig, Rec, En,3.55 | TE Connectivity 1-5223008-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5223008-0?
Additional datasheets, footprints and schematics for 1-5223008-0 are listed on our Part Details page. You can also find images and similar parts to 1-5223008-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5223008-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5223008-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5223008-0 fall under?
The 1-5223008-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5223008-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5223008-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5223008-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5223008-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-5223008-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5223008-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5223008-0?
You can fill out our help required form which you can use to request a quote for 1-5223008-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.