Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.60
|
3,511
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
3,511
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
3,511
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
3,511
in stock
|
Buy Now | |
TE Store
from US$3.33
|
729
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Dual Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | 10.67mm, .42in |
Height | 13.97mm, .55in |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 306 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn Next Gen Pace Conn 10 Pos |Amp Te Connectivity 1-5147490-0 | Newark Electronics |
Standard Card Edge Conn Next Gen PACE Conn 10 POS | Rapid Electronics |
TE Connectivity - AMP Next Gen PACE 10 P 1X2 | Distrelec |
Next Gen PACE Conn 10 POS 1X2 Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Dual Positions: 10 Board-to-Board 20 .1" 2.54 mm | Standard Edge Connector | Part Number: 1-5147490-0 | Internal Number: 1-5147490-0 | .1" | TE Connectivity | TE Store |
Conn Card Edge F 20 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Next Gen PACE Conn 10 POS 1X2, Standard Edge Connectors | TE Connectivity 1-5147490-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | PACE Series |
RoHS: | Unknown |
Product Range | PACE Series |
---|---|
No. of Contacts | 20Contacts |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Row Pitch | 5.08mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 1-5147490-0?
Additional datasheets, footprints and schematics for 1-5147490-0 are listed on our Part Details page. You can also find images and similar parts to 1-5147490-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5147490-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5147490-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5147490-0 fall under?
The 1-5147490-0 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5147490-0 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5147490-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5147490-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5147490-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-5147490-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5147490-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5147490-0?
You can fill out our help required form which you can use to request a quote for 1-5147490-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.