Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .64 – 1.65in, .64 – 1.65mm |
Operating Voltage | 250VAC |
Housing Material | Nylon GF |
Housing Color | Natural |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Locking Leg |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Plug Housing 4P Nat |Amp Te Connectivity 1-480727-0 | Newark Electronics |
Conn Housing PL 4 POS 5.08mm Crimp ST Cable Mount Box | Avnet America |
04P CMNL PLUG HSG P/M D/L NATL | TE Connectivity 1-480727-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP Commercial MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480727-0?
Additional datasheets, footprints and schematics for 1-480727-0 are listed on our Part Details page. You can also find images and similar parts to 1-480727-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480727-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480727-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480727-0 fall under?
The 1-480727-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480727-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480727-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480727-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480727-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-480727-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480727-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480727-0?
You can fill out our help required form which you can use to request a quote for 1-480727-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.