Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.08
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$47.77
|
19
in stock
|
Buy Now | |
element14
from US$57.63
|
19
in stock
|
Buy Now | |
Farnell
from US$50.02
|
19
in stock
|
Buy Now | |
RS Americas
from US$44.69
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$44.76
|
2
in stock
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 5mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 60°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 5mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 60°C |
RoHS Compliant | Yes |
5 figure stroke counter top-coming reset | RS |
Electromechanical Totalizing Counter | Newark Electronics |
Mechanical Stroke Counter, 5-digit, 0-99999, RH/CCW, Reset Knob, 46 Series | Trumeter 1-4635 | RS Americas |
Counter: mechanical | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1-4635?
Additional datasheets, footprints and schematics for 1-4635 are listed on our Part Details page. You can also find images and similar parts to 1-4635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-4635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-4635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-4635 fall under?
The 1-4635 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 1-4635 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-4635 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-4635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-4635 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1-4635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-4635 often in real-time on the comparison pages.
What if I can't find stock of 1-4635?
You can fill out our help required form which you can use to request a quote for 1-4635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.