Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
2,076
in stock
|
Buy Now | |
TE Store
from US$0.92
|
10,374
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
2,076
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
2,076
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
2,076
in stock
|
Buy Now | |
Farnell
from US$0.65
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .138in, 3.5mm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Connector Length | 32mm, 1.2598in |
コネクタの高さ | 4.95mm |
Connector Width | .303in, 7.7mm |
Connector Height | 4.95mm, .1949in |
Wire Size | 30 – 24AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Tines |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 250 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .134in, 3.4mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2.0MM,HDR,15POS,R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 15 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 15 | Amp Hpi 2.0 Mm Header | Part Number: 1-440055-5 | Internal Number: 1-440055-5 | TE Connectivity | TE Store |
Headers & Wire Housings 2.0Mm Hdr 15Pos R/A Hpi |Amp Te Connectivity 1-440055-5 | Newark Electronics |
Headers&Wire Housings 2.0mm HDR 15pos R/A HPI | Rapid Electronics |
TE Connectivity 2.0MM HDR 15POS R/A Board Connector 15 C | Distrelec |
CONNECTOR, HEADER, 15POS, 1ROW, 2MM | Farnell |
Conn High Performance Interconnect HDR 15 POS 2mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-440055-5?
Additional datasheets, footprints and schematics for 1-440055-5 are listed on our Part Details page. You can also find images and similar parts to 1-440055-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-440055-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-440055-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-440055-5 fall under?
The 1-440055-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-440055-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-440055-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-440055-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-440055-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-440055-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-440055-5 often in real-time on the comparison pages.
What if I can't find stock of 1-440055-5?
You can fill out our help required form which you can use to request a quote for 1-440055-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.