Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 5µin, .127µm |
Contact Mating Area Plating Material | Gold |
Shunt Type | Economy |
Contact Base Material | Phosphor Bronze |
Shunt Style | Open Top |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
Shunt, 2Way, 2.54Mm, Black Rohs Compliant: Yes |Amp Te Connectivity 1-382811-8 | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
SHUNT, 2WAY, 2.54MM, BLACK | element14 |
Special Order: SHUNT,ECON,PHBR 5AU, BLACK L/P Shunt Type: Economy Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Economy Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 1-382811-8 | Internal Number: 1-382811-8 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-382811-8?
Additional datasheets, footprints and schematics for 1-382811-8 are listed on our Part Details page. You can also find images and similar parts to 1-382811-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-382811-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-382811-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-382811-8 fall under?
The 1-382811-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1-382811-8 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-382811-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-382811-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-382811-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 1-382811-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-382811-8 often in real-time on the comparison pages.
What if I can't find stock of 1-382811-8?
You can fill out our help required form which you can use to request a quote for 1-382811-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.