Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
12,114
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
12,114
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
12,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,495
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
4,860
in stock
|
Buy Now | |
TE Store
from US$1.16
|
4,779
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3,660
in stock
|
Buy Now | |
element14
from US$0.67
|
3,645
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
1,620
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
Shunt Type | Economy |
Contact Base Material | Phosphor Bronze |
Shunt Style | Open Top |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
Packaging Quantity | 1500 |
Packaging Method | Box |
実装方法 | Box |
Profile | Low |
Operating Temperature Range | -65 – 105°C |
SHUNT ECON PHBR 15AU BLACK L/P | Rapid Electronics |
TE Connectivity - AMP SHUNTECONPHBR 15AUBLACK L/P | Distrelec |
Shunt Jumper, 2Way, 2.54Mm | Newark Electronics |
SHUNTECONPHBR 15AUBLACK L/P | Heilind Electronics |
SHUNT,ECON,PHBR 15AU,BLACK L/P Shunt Type: Economy Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Economy Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 1-382811-6 | Internal Number: 1-382811-6 | .1" | TE Connectivity | TE Store |
SHUNT JUMPER | Farnell |
AMPMODU Economy shunt,open top,2.54mm,2P | RS |
Conn Shunt 2 POS 2.54mm Black Box | Avnet America |
SHUNT, ECONOMY, 2 POSITION, 2.54 MM, 15AU, OPEN TOP, BLACK | TE Connectivity 1-382811-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | AMPMODU Interconnection System |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-382811-6?
Additional datasheets, footprints and schematics for 1-382811-6 are listed on our Part Details page. You can also find images and similar parts to 1-382811-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-382811-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-382811-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-382811-6 fall under?
The 1-382811-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1-382811-6 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-382811-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-382811-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-382811-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Heilind Electronics have stock available or on a lead time for 1-382811-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-382811-6 often in real-time on the comparison pages.
What if I can't find stock of 1-382811-6?
You can fill out our help required form which you can use to request a quote for 1-382811-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.