Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
41,073
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
57,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
41,073
in stock
|
Buy Now | |
Farnell
from US$1.26
|
33,000
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
16,800
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Yellow |
Housing Material | PA 66 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | USR, CNR |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 368590-1, Plug (GWT): 368575, Contacts: 177916 or 177917 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Receptacle |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -22 – 149°F, -30 – 65°C |
Modular Conn/Ethernet Conn 1x1 MAG45 LP TN GIG | Rapid Electronics |
Modular Conn/Ethernet Conn 1X1 Mag45 Lp Tn Gig |Amp Te Connectivity 1-368589-4 | Newark Electronics |
RCPT HOUSING, 4POS, PA 6.6, YELLOW | Farnell |
TE Connectivity - AMP PWR CONN PDL 4P CAP 3.96 D/R P/M(GWT) Y | Distrelec |
AMP1368589-4 | Avnet America |
Conn Unsealed Housing Receptacle 4 POS 3.96mm ST Panel Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-368589-4?
Additional datasheets, footprints and schematics for 1-368589-4 are listed on our Part Details page. You can also find images and similar parts to 1-368589-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-368589-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-368589-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-368589-4 fall under?
The 1-368589-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-368589-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-368589-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-368589-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-368589-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-368589-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-368589-4 often in real-time on the comparison pages.
What if I can't find stock of 1-368589-4?
You can fill out our help required form which you can use to request a quote for 1-368589-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.