Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.95
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
1,090
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
1,090
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
1,090
in stock
|
Buy Now | |
Farnell
from US$3.36
|
880
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 12 |
Agency/Standard | UL, CSA |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Accessory Type | Strain Relief |
Sealable | No |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Headers & Wire Housings 12P Str/Rel Hngd |Amp Te Connectivity 1-350374-0 | Newark Electronics |
Headers&Wire Housings 12P STR/REL HNGD | Rapid Electronics |
TE Connectivity 12P STR/REL HNGD Headers & Wire Housings | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a 1-350374-0?
Additional datasheets, footprints and schematics for 1-350374-0 are listed on our Part Details page. You can also find images and similar parts to 1-350374-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350374-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350374-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350374-0 fall under?
The 1-350374-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-350374-0 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350374-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350374-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350374-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-350374-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350374-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350374-0?
You can fill out our help required form which you can use to request a quote for 1-350374-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.