Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Plating Material | Gold Over Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | .039in, 1mm |
Centerline (Pitch) | .043in, 1.09mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | Without |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
Connector System | Wire-to-Board |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Shielded | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Where can I find additional details, specifications and documents for a 1-338966-0?
Additional datasheets, footprints and schematics for 1-338966-0 are listed on our Part Details page. You can also find images and similar parts to 1-338966-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338966-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338966-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338966-0 fall under?
The 1-338966-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338966-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338966-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338966-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338966-0 have stock available?
There is no stock from authorised distributors for 1-338966-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338966-0 often in real-time on the comparison pages.
What if I can't find stock of 1-338966-0?
You can fill out our help required form which you can use to request a quote for 1-338966-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.