Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Connector Contact Density | Standard |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of Positions | 6 |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Connector Height | 12.7mm, .5in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 12.7mm |
Housing Material | G.F. PA 9T |
Centerline (Pitch) | 1.27mm, .05in |
Mating Entry Location | Bottom |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Comment | Surface can be used for application by Type II SMD Machine. |
実装方法 | Piece/Reel, Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel, Piece/Reel |
Packaging Reel Diameter | 36cm |
Packaging Quantity | 300 |
Modular Jack & Plug Interface Type | RJ25 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Conn RJ-25 F 6 POS 1.27mm Solder ST SMD 6 Terminal 1 Port T/R Cat 3 | Avnet America |
6/6 INV.MOD.JACK | TE Connectivity 1-338086-5 | RS Americas |
Special Order: 6/6 INV.MOD.JACK Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1-338086-5 | Internal Number: 1-338086-5 | TE Connectivity | TE Store |
6/6 Inv.mod.jack |Amp Te Connectivity 1-338086-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-338086-5?
Additional datasheets, footprints and schematics for 1-338086-5 are listed on our Part Details page. You can also find images and similar parts to 1-338086-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338086-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338086-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338086-5 fall under?
The 1-338086-5 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338086-5 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338086-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338086-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338086-5 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 1-338086-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338086-5 often in real-time on the comparison pages.
What if I can't find stock of 1-338086-5?
You can fill out our help required form which you can use to request a quote for 1-338086-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.