Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Yellow |
Weight per Piece | 14.848g |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 11.252mm, .443in |
Wire Size | 33100 – 52600CMA, 16.8 – 26.7mm², 24 – 20AWG |
Overall Length | 48.44mm, 1.907in |
Stud Diameter | 9.9mm, .39in, 9.53mm |
Wire Insulation Diameter | 11.252mm, .443in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Stud Size | 3/8 |
Shape Description | RING-047 |
Operating Temperature Range | 105°C, 221°F |
Terminal,t-N R 4Hd 3/8 Rohs Compliant: Yes |Amp Te Connectivity 1-331421-1 | Newark Electronics |
Spade Tongue Terminal 20-24AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-331421-1?
Additional datasheets, footprints and schematics for 1-331421-1 are listed on our Part Details page. You can also find images and similar parts to 1-331421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-331421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-331421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-331421-1 fall under?
The 1-331421-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-331421-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-331421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-331421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-331421-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-331421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-331421-1 often in real-time on the comparison pages.
What if I can't find stock of 1-331421-1?
You can fill out our help required form which you can use to request a quote for 1-331421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.