Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | .085in, 2.159mm |
Barrel Inside Diameter (Min) | .059in, 1.499mm |
Wire Size | 22 – 18AWG, 509 – 1900CMA, .3 – .9mm² |
Inside Diameter (Recovered) | 3.048mm, .12in |
Overall Length | .35in, 8.89mm |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Comment | Adapter inserts can be ordered separately for use in specific Standard PIDG Butt Splices. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Insulated | No |
Product Type | Splice Accessory |
Accessory Type | Step Down Adapter Insert |
Adapter,16-14 To 22-18 |Amp Te Connectivity 1-327635-1 | Newark Electronics |
Splices Terminal 18-22AWG Zinc Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-327635-1?
Additional datasheets, footprints and schematics for 1-327635-1 are listed on our Part Details page. You can also find images and similar parts to 1-327635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-327635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-327635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-327635-1 fall under?
The 1-327635-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-327635-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-327635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-327635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-327635-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-327635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-327635-1 often in real-time on the comparison pages.
What if I can't find stock of 1-327635-1?
You can fill out our help required form which you can use to request a quote for 1-327635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.