Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 118.046g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .515in, 13.08mm |
Wire Size | 300000 – 380000CMA, 152 – 177mm² |
Barrel Inside Diameter | .819in, 20.8mm |
Overall Length | 67.8mm, 2.671in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Stud Size | 1/2, M12 |
Shape Description | RING-051 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal, inal, Copalum R 300-350Mcm | TE Connectivity 1-322255-4 | RS Americas |
Ring Terminal 152mm2 to 177mm2 M12 Tin Plated Copper Package | Avnet America |
Where can I find additional details, specifications and documents for a 1-322255-4?
Additional datasheets, footprints and schematics for 1-322255-4 are listed on our Part Details page. You can also find images and similar parts to 1-322255-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-322255-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-322255-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-322255-4 fall under?
The 1-322255-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-322255-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-322255-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-322255-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-322255-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-322255-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-322255-4 often in real-time on the comparison pages.
What if I can't find stock of 1-322255-4?
You can fill out our help required form which you can use to request a quote for 1-322255-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.