Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.38
|
70
in stock
|
Buy Now | |
TE Store
from US$2.00
|
5,206
in stock
|
Buy Now | |
CoreStaff
from US$1.42
|
1,120
in stock
|
Buy Now | |
element14
from US$1.57
|
958
in stock
|
Buy Now | |
Farnell
from US$1.68
|
958
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
70
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Keying | X |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
端子のタイプ | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | 15A |
Contact Plating Material | Tin |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Height | .368in, 9.35mm |
Length | 1.35in, 34.32mm |
幅 | 22.1mm |
Width | .87in |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Lock Type | Latch |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 14 |
Shielded | No |
Strain Relief | Without |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Series Number | 3000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | High |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-3200 HDR ASSY 5P H PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 5 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 1-316130-5 | Internal Number: 1-316130-5 | TE Connectivity | TE Store |
Connector, Header, 5Pos, 1Row, 5.08Mm | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM | element14 |
Headers&Wire Housings 5 POS HDR R/A TIN KEY X | Rapid Electronics |
Conn Power M 5 POS 5.08mm Solder RA Thru-Hole 5 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-316130-5?
Additional datasheets, footprints and schematics for 1-316130-5 are listed on our Part Details page. You can also find images and similar parts to 1-316130-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-316130-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-316130-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-316130-5 fall under?
The 1-316130-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-316130-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-316130-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-316130-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-316130-5 have stock available?
Authorised distributors including TE Store, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-316130-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-316130-5 often in real-time on the comparison pages.
What if I can't find stock of 1-316130-5?
You can fill out our help required form which you can use to request a quote for 1-316130-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.